Status: | Unknown |
---|---|
Series: | 206514 Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
No stock
|
Buy Now |
![]() |
Heilind Electronics |
70
units
|
Buy Now |
![]() |
Interstate Connecting Components |
23
units
|
Buy Now |
![]() |
Avnet America |
-
|
Buy Now |
![]() |
Avnet Europe |
-
|
Buy Now |
![]() |
Arrow Electronics |
-
|
Buy Now |
![]() |
Newark Electronics |
-
|
Buy Now |
![]() |
element14 |
-
|
Buy Now |
![]() |
RS Americas |
-
|
Buy Now |
![]() |
TTI Europe |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
Antenna Case Size | 4mm x 3mm x 4mm |
---|---|
Center Frequency 1 | 2.4GHz |
Center Frequency 2 | 5GHz |
Product Range | 206514 Series |
RoHS Compliant | Yes |
2.4/5GHZ SMT ANTENNA CERAMIC,4.0MM X 3.0MM | Heilind Electronics |
Ceramic Chip Antenna 2.4GHz/5GHz 4-Pin Surface Mount | Avnet America |
SMT CERAMIC ANTENNA, 2.4/5GHZ | Farnell |
Ceramic Smt Antenna, 2.4/5Ghz | Newark Electronics |
Ceramic Monopole Antenna, 2.4/5GHz, 206514 Series | RS Americas |
WI-FI ANTENNA, 2.4GHZ/5GHZ, SMT | element14 |
2.4/5GHZ CERAMIC ANTENNA | TTI Europe |
2.4/5GHz ceramic ant enna | Mouser Electronics |
Where can I find additional details, specifications and documents for a 206514-0001?
Additional datasheets, footprints and schematics for 206514-0001 are listed on our Part Details page. You can also find images and similar parts to 206514-0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206514-0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206514-0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206514-0001 fall under?
The 206514-0001 is listed under Passive Components > Antennas - Dual Band Chip.
Can I view similar or alternative parts?
You can view similar parts to 206514-0001 when available in the Antennas - Dual Band Chip range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206514-0001 you can contact the distributor directly for product support, shipping queries etc.
Is the 206514-0001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 206514-0001 have stock available?
Authorised distributors including Heilind Electronics, Interstate Connecting Components, Avnet America, Avnet Europe and Farnell have stock available or on a lead time for 206514-0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206514-0001 often in real-time on the comparison pages.
What if I can't find stock of 206514-0001?
You can fill out our help required form which you can use to request a quote for 206514-0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.