Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2065126011,
8-1199928-1 |
Fluid Type | Battery Acid, Unleaded Gasoline, Car Wash Detergent, Antifreeze, Hydraulic Fluid, Diesel Fuel, Lubricating Oil, Brake Fluid |
---|---|
Color | Black |
Material | Polyethylene/Polyester |
Shrink Ratio | 2:1 |
Flexibility | Very Flexible |
Expanded Inside Diameter (Min) | .787in, 20mm |
Recovered Inside Diameter (Max) | 10mm, .394in |
Cut Length | 80mm, 3.15in |
Product Source | Czech Republic |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | HFT5000 |
Wall Type | Fiber & Fabric |
Resistant To | Cut-Through, Flexing, Abrasion, Mechanical Damage, Vibration |
Operating Temperature Range | -40 – 125°C |
Fluid Resistance | None |
Flammability | Non-Flame-Retardant |
Recovery Temperature | 110°C |
Shrink Temperature (Min) | 80°C |
Heat Shrink Tubing & Sleeves HFT5000-20/10-0-80MM | Sager |
Where can I find additional details, specifications and documents for a 2065126011?
Additional datasheets, footprints and schematics for 2065126011 are listed on our Part Details page. You can also find images and similar parts to 2065126011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2065126011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2065126011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2065126011 fall under?
The 2065126011 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 2065126011 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2065126011 you can contact the distributor directly for product support, shipping queries etc.
Is the 2065126011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2065126011 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 2065126011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2065126011 often in real-time on the comparison pages.
What if I can't find stock of 2065126011?
You can fill out our help required form which you can use to request a quote for 2065126011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.