2065126010 Heat Shrink Tubing by TE Connectivity

HFT5000-20/10-0-75MM

Status: Active
Series: -
RoHS: Unknown
Aliases: 2065126010,
4-1199898-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Avnet America
Avnet America
from US$0.17
-
Buy Now
Logo for Sager
Sager
from US$0.14
-
Buy Now

Specifications

Fluid Type Battery Acid, Unleaded Gasoline, Car Wash Detergent, Antifreeze, Hydraulic Fluid, Diesel Fuel, Lubricating Oil, Brake Fluid
Color Black
Material Polyethylene/Polyester
Shrink Ratio 2:1
Flexibility Very Flexible
Expanded Inside Diameter (Min) .787in, 20mm
Recovered Inside Diameter (Max) 10mm, .394in
Cut Length 2.953in, 75mm
Product Source Czech Republic
Packaging Method Piece
Applicable Region Global
Product Family HFT5000
Wall Type Fiber & Fabric
Operating Temperature Range -40 – 125°C
Fluid Resistance None
Resistant To Flexing, Cut-Through, Abrasion, Mechanical Damage, Vibration
Flammability Non-Flame-Retardant
Shrink Temperature (Min) 80°C
Recovery Temperature 110°C

Alternative Descriptions

Heat Shrink Tubing & Sleeves HFT5000-20/10-0-75MM | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2065126010?

Additional datasheets, footprints and schematics for 2065126010 are listed on our Part Details page. You can also find images and similar parts to 2065126010 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2065126010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2065126010 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2065126010 fall under?

The 2065126010 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to 2065126010 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2065126010 you can contact the distributor directly for product support, shipping queries etc.

Is the 2065126010 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2065126010 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 2065126010.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2065126010 often in real-time on the comparison pages.

What if I can't find stock of 2065126010?

You can fill out our help required form which you can use to request a quote for 2065126010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay