Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.61
Cable Clamp Material | Thermoplastic |
---|---|
Body Style | Straight |
Cable Clamp Color | Black |
Cover | Without |
Screw & Hole Thread Size | 1-3/8-18 UNEF-2B |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Accessory |
Accessory Type | Cable Clamp |
Shell Size | 23 |
Cable Clamp Body, Sz 23, Cpc Rohs Compliant: Yes |Amp Te Connectivity 206510-1 | Newark Electronics |
Connector Accessories Clamp Thermoplastic Black Bulk | Avnet America |
Special Order: CABLE CLAMP BODY, SZ 23, CPC Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Primary Product Color: Black Compatible With Connector Shell Size: 23 Shielded: No Cable Clamp Kit Thermoplastic Black 23 | Connector Strain Relief | Part Number: 206510-1 | Internal Number: 206510-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Standard .062" Series Housing Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Crimp |
Contact SKT Crimp ST Cable Mount Reel | Avnet Abacus |
Where can I find additional details, specifications and documents for a 206510-1?
Additional datasheets, footprints and schematics for 206510-1 are listed on our Part Details page. You can also find images and similar parts to 206510-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206510-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206510-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206510-1 fall under?
The 206510-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Unscreened Circular Connector Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 206510-1 when available in the Unscreened Circular Connector Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206510-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 206510-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206510-1 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 206510-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206510-1 often in real-time on the comparison pages.
What if I can't find stock of 206510-1?
You can fill out our help required form which you can use to request a quote for 206510-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.