Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$28.48
|
9
in stock
|
Buy Now | |
Powell Electronics
from US$88.04
|
425
in stock
|
Buy Now | |
Newark Electronics
from US$98.50
|
95
in stock
|
Buy Now | |
Rapid Electronics
from US$266.78
|
70
in stock
|
Buy Now | |
Chip One Stop
from US$121.00
|
70
in stock
|
Buy Now | |
Distrelec
from US$223.16
|
70
in stock
|
Buy Now | |
RS Americas
from US$161.35
|
30
in stock
|
Buy Now | |
Avnet America
-
|
116
in stock
|
Buy Now | |
Avnet Abacus
-
|
50
in stock
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Box Mount D-Sub Connector Insert Arrangement | MS18277-2 |
---|---|
Shell Plating Material | Gold |
Retention Clip Material | Copper Alloy |
Shell Material | Brass |
Non-Magnetic | Yes |
Power/Signal/Coax Combination | No |
Number of Positions | 78 |
Contact Type | Socket |
Contact Size | 22 |
Contact Current Rating (Max) | 5A |
Contact Style | Socket |
Centerline (Pitch) | .09in, 2.29mm |
Mounting Hole Diameter | .12in, 3.05mm |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | Contacts sold separately. |
Packaging Method | Package |
Sealable | No |
Blindmate | No |
Product Type | Connector |
Connector Style | Receptacle |
Connector System | Cable-to-Cable |
Shell Size | 5 |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
D Sub Housing, Receptacle, 78Pos-Dd | Newark Electronics |
D-Sub MIL Spec Connectors RECEPT ASSY 78 POSN | Rapid Electronics |
TE Connectivity - AMP Recept Assy 78P Amplimite | Distrelec |
Conn, D-Sub, Cable Socket, 78Pos, STR, 90 Series, Crimp, 22AWG | TE Connectivity 206505-4 | RS Americas |
Conn Housing F 78 POS Crimp ST Cable Mount | Avnet America |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 90 Series |
RoHS: | Unknown |
No. of Positions | 78Ways |
---|---|
Connector Type | High Density D Sub |
Connector Shell Size | DD |
Product Range | AMPLIMITE 90 Series |
Gender | Receptacle |
Connector Body Material | Metal Body |
For Use With | Size 22 Crimp Snap-in Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 206505-4?
Additional datasheets, footprints and schematics for 206505-4 are listed on our Part Details page. You can also find images and similar parts to 206505-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206505-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206505-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206505-4 fall under?
The 206505-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206505-4 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206505-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 206505-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206505-4 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 206505-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206505-4 often in real-time on the comparison pages.
What if I can't find stock of 206505-4?
You can fill out our help required form which you can use to request a quote for 206505-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.