Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Box Mount D-Sub Connector Insert Arrangement | MS18277-2 |
---|---|
Shell Plating Material | Gold |
Retention Clip Material | Copper Alloy |
Shell Material | Brass |
Non-Magnetic | Yes |
Power/Signal/Coax Combination | No |
Number of Positions | 78 |
Contact Style | Socket |
Contact Type | Socket |
Contact Size | 22 |
Contact Current Rating (Max) | 5A |
Centerline (Pitch) | 2.29mm, .09in |
Mounting Hole Diameter | 3.91mm, .154in |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | Contacts sold separately. |
Packaging Method | Package |
Blindmate | No |
Product Type | Connector |
Sealable | No |
Connector System | Cable-to-Cable |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | 5 |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Recept Assy,78 Posn,amplimite Rohs Compliant: Yes |Amp Te Connectivity 206505-1 | Newark Electronics |
D-Sub High Density Connectors RECEPT ASSY,78 POSN, AMPLIMITE | Sager |
Where can I find additional details, specifications and documents for a 206505-1?
Additional datasheets, footprints and schematics for 206505-1 are listed on our Part Details page. You can also find images and similar parts to 206505-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206505-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206505-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206505-1 fall under?
The 206505-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206505-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206505-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 206505-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206505-1 have stock available?
Authorised distributors including RS, RS Americas, Avnet America, Newark Electronics and Sager have stock available or on a lead time for 206505-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206505-1 often in real-time on the comparison pages.
What if I can't find stock of 206505-1?
You can fill out our help required form which you can use to request a quote for 206505-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.