Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.88
|
No stock
|
Buy Now | |
TE Store
from US$222.97
|
36
in stock
|
Buy Now | |
RS Americas
from US$15.91
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$167.97
|
-
|
Buy Now | |
Avnet America
from US$133.59
|
-
|
Buy Now | |
element14
from US$149.71
|
-
|
Buy Now | |
Farnell
from US$154.74
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Gold |
---|---|
Box Mount D-Sub Connector Insert Arrangement | MS18277-2 |
Non-Magnetic | Yes |
Retention Clip Material | Copper Alloy |
Shell Material | Brass |
Number of Positions | 78 |
Power/Signal/Coax Combination | No |
Contact Current Rating (Max) | 5A |
Contact Style | Pin |
Contact Size | 22 |
Centerline (Pitch) | 2.29mm, .09in |
Mounting Hole Diameter | .12in, 3.05mm |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | Contacts sold separately. |
Packaging Method | Package |
Blindmate | No |
Connector System | Cable-to-Cable |
Connector Style | Plug |
Shell Size | 5 |
Product Type | Connector |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
PLUG ASSY,78 POSN,AMPLIMITE Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 78 Power/Signal/Coax Combination: No Connector Shell Size: 5 Plug Cable-to-Cable 78 | Box Mount D-Sub Connector | Part Number: 206504-4 | Internal Number: 206504-4 | TE Connectivity | TE Store |
D-Sub Mil Spec Connectors Plug Assy 78 Pos |Amp Te Connectivity 206504-4 | Newark Electronics |
Conn Housing PL 78 POS 2.7mm Crimp ST | Avnet America |
CONNECTOR, HOUSING, HD D SUB, 78 POSITION, PLUG | element14 |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 206504-4?
Additional datasheets, footprints and schematics for 206504-4 are listed on our Part Details page. You can also find images and similar parts to 206504-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206504-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206504-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206504-4 fall under?
The 206504-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206504-4 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206504-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 206504-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206504-4 have stock available?
Authorised distributors including TE Store, RS Americas, RS, Newark Electronics and Avnet America have stock available or on a lead time for 206504-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206504-4 often in real-time on the comparison pages.
What if I can't find stock of 206504-4?
You can fill out our help required form which you can use to request a quote for 206504-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.