Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.17
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$105.04
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$117.23
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$104.00
|
1
in stock
|
Buy Now | |
RS Americas
from US$22.41
|
1
in stock
|
Buy Now | |
Distrelec
from US$115.06
|
1
in stock
|
Buy Now | |
TTI Europe
from US$101.46
|
-
|
Buy Now |
Box Mount D-Sub Connector Insert Arrangement | MS18276-2 |
---|---|
Non-Magnetic | Yes |
Shell Material | Brass |
Shell Plating Material | Gold |
Retention Clip Material | Copper Alloy |
Power/Signal/Coax Combination | No |
Number of Positions | 62 |
Contact Current Rating (Max) | 5A |
Contact Size | 22 |
Contact Style | Socket |
Contact Type | Socket |
Centerline (Pitch) | 2.29mm, .09in |
Mounting Hole Diameter | 3.91mm, .154in |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Blindmate | No |
Shell Size | 4 |
Sealable | No |
Product Type | Connector |
Connector Style | Receptacle |
Connector System | Cable-to-Cable |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
D-Sub Mil Spec Connectors Recept Assy |Amp Te Connectivity 206503-1 | Newark Electronics |
D-Sub MIL Spec Connectors RECEPT ASSY 62 POSN | Rapid Electronics |
TE Connectivity - AMP Recept Assy 62P Amplimite | Distrelec |
311P407-4S-B-15 | TTI Europe |
Where can I find additional details, specifications and documents for a 206503-1?
Additional datasheets, footprints and schematics for 206503-1 are listed on our Part Details page. You can also find images and similar parts to 206503-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206503-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206503-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206503-1 fall under?
The 206503-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206503-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206503-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 206503-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206503-1 have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, Chip One Stop and RS Americas have stock available or on a lead time for 206503-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206503-1 often in real-time on the comparison pages.
What if I can't find stock of 206503-1?
You can fill out our help required form which you can use to request a quote for 206503-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.