Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.31
|
6
in stock
|
Buy Now | |
TE Store
from US$133.58
|
102
in stock
|
Buy Now | |
Newark Electronics
from US$95.15
|
79
in stock
|
Buy Now | |
Rapid Electronics
from US$111.04
|
79
in stock
|
Buy Now | |
Chip One Stop
from US$66.30
|
79
in stock
|
Buy Now | |
Distrelec
from US$101.72
|
79
in stock
|
Buy Now | |
Farnell
from US$109.66
|
64
in stock
|
Buy Now | |
RS Americas
from US$23.84
|
3
in stock
|
Buy Now | |
Avnet America
-
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Retention Clip Material | Copper Alloy |
---|---|
Box Mount D-Sub Connector Insert Arrangement | MS18274-2 |
Shell Plating Material | Gold |
Non-Magnetic | Yes |
Shell Material | Brass |
Power/Signal/Coax Combination | No |
Number of Positions | 26 |
Contact Style | Socket |
Contact Current Rating (Max) | 5A |
Contact Size | 22 |
Contact Type | Socket |
Centerline (Pitch) | 2.29mm, .09in |
Mounting Hole Diameter | 3.05mm, .12in |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Blindmate | No |
Shell Size | 2 |
Sealable | No |
Product Type | Connector |
Connector Style | Receptacle |
Connector System | Cable-to-Cable |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
RECEPT ASSY,26 POSN,AMPLIMITE Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 26 Power/Signal/Coax Combination: No Connector Shell Size: 2 Receptacle Cable-to-Cable 26 | Box Mount D-Sub Connector | Part Number: 206501-4 | Internal Number: 206501-4 | TE Connectivity | TE Store |
D-Sub Mil Spec Connectors Recept Assy,26 Posn |Amp Te Connectivity 206501-4 | Newark Electronics |
D-Sub MIL Spec Connectors RECEPT ASSY 26 POSN | Rapid Electronics |
TE Connectivity - AMP Recept Assy 26P Amplimite | Distrelec |
Conn Housing RCP 26 POS Crimp ST | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 90 Series |
RoHS: | Unknown |
No. of Positions | 26Ways |
---|---|
Connector Type | High Density D Sub |
Connector Shell Size | DA |
Product Range | AMPLIMITE 90 Series |
Gender | Receptacle |
Connector Body Material | Metal Body |
For Use With | Size 22 Crimp Snap-in Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 206501-4?
Additional datasheets, footprints and schematics for 206501-4 are listed on our Part Details page. You can also find images and similar parts to 206501-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206501-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206501-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206501-4 fall under?
The 206501-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206501-4 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206501-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 206501-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206501-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 206501-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206501-4 often in real-time on the comparison pages.
What if I can't find stock of 206501-4?
You can fill out our help required form which you can use to request a quote for 206501-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.