Non-Magnetic | Yes |
---|---|
Shell Plating Material | Gold |
Shell Material | Brass |
Box Mount D-Sub Connector Insert Arrangement | MS18274-2 |
Retention Clip Material | Copper Alloy |
Number of Positions | 26 |
Power/Signal/Coax Combination | No |
Contact Type | Socket |
Contact Size | 22 |
Contact Current Rating (Max) | 5A |
Contact Style | Pin |
Centerline (Pitch) | 2.29mm, .09in |
Mounting Hole Diameter | .12in, 3.05mm |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Blindmate | No |
Connector System | Cable-to-Cable |
Sealable | No |
Product Type | Connector |
Connector Style | Plug |
Shell Size | 2 |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Connector, Housing, Hd D Sub, 26 Position, Plug | Newark Electronics |
311P407-2P-B-12 | TTI Europe |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 90 Series |
RoHS: | Unknown |
No. of Positions | 26Ways |
---|---|
Connector Type | High Density D Sub |
Connector Shell Size | DA |
Product Range | AMPLIMITE 90 Series |
Gender | Plug |
Connector Body Material | Metal Body |
For Use With | Size 22 Crimp Snap-in Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 206500-4?
Additional datasheets, footprints and schematics for 206500-4 are listed on our Part Details page. You can also find images and similar parts to 206500-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206500-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206500-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206500-4 fall under?
The 206500-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206500-4 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206500-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 206500-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206500-4 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics and TTI Europe have stock available or on a lead time for 206500-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206500-4 often in real-time on the comparison pages.
What if I can't find stock of 206500-4?
You can fill out our help required form which you can use to request a quote for 206500-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.