Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
3,628
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
262,350
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
3,628
in stock
|
Buy Now | |
element14
from US$0.46
|
3,628
in stock
|
Buy Now | |
Distrelec
from US$0.46
|
2,780
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
2,650
in stock
|
Buy Now | |
Schukat Electronic
from US$0.24
|
2,190
in stock
|
Buy Now |
No. of Positions | 1Positions |
---|---|
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 0.75mm² |
Wire Connection Method | Clamp |
Rated Current | 9A |
Rated Voltage | 250V |
RoHS Compliant | Yes |
1 Position Push-In Cage Clamp Push Button Terminal Block | Future Electronics |
Tb, Wire To Brd, 1Way, 18Awg | Newark Electronics |
Wago SMD PCB Terminal Block, SMD, Pitch, Right Angle, Cage Clamp, 1 Poles | Distrelec |
Connector: plug-in | Transfer Multisort Elektronik |
SMD Terminal Bl. 6,5mm 320V 1-Pole Lever | Schukat Electronic |
Where can I find additional details, specifications and documents for a 2065-100/998-403?
Additional datasheets, footprints and schematics for 2065-100/998-403 are listed on our Part Details page. You can also find images and similar parts to 2065-100/998-403 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2065-100/998-403 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2065-100/998-403 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2065-100/998-403 fall under?
The 2065-100/998-403 is listed under Connectors > Terminal Blocks & Accessories > Wire-To-Board Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 2065-100/998-403 when available in the Wire-To-Board Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2065-100/998-403 you can contact the distributor directly for product support, shipping queries etc.
Is the 2065-100/998-403 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2065-100/998-403 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 2065-100/998-403.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2065-100/998-403 often in real-time on the comparison pages.
What if I can't find stock of 2065-100/998-403?
You can fill out our help required form which you can use to request a quote for 2065-100/998-403 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.