Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$86.58
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$89.91
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$100.17
|
16
in stock
|
Buy Now | |
Rapid Electronics
from US$117.76
|
16
in stock
|
Buy Now | |
Chip One Stop
from US$90.20
|
16
in stock
|
Buy Now | |
Avnet America
from US$86.58
|
-
|
Buy Now | |
RS Americas
from US$102.26
|
-
|
Buy Now | |
TE Store
from US$89.93
|
-
|
Buy Now | |
Farnell
from US$106.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Non-Magnetic | Yes |
---|---|
Shell Material | Brass |
Shell Plating Material | Gold |
Retention Clip Material | Copper Alloy |
Box Mount D-Sub Connector Insert Arrangement | MS18273-2 |
Power/Signal/Coax Combination | No |
Number of Positions | 15 |
Contact Size | 22 |
Contact Current Rating (Max) | 5A |
Contact Style | Socket |
Contact Type | Socket |
Centerline (Pitch) | 2.29mm, .09in |
NASA Qualification | Yes |
Mounting Hole Diameter | 3.91mm, .154in |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Blindmate | No |
Shell Size | 1 |
Sealable | No |
Product Type | Connector |
Connector Style | Receptacle |
Connector System | Cable-to-Cable |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
D-Sub Mil Spec Connectors Recept Assy,sz 1,amp |Amp Te Connectivity 206499-1 | Newark Electronics |
D-Sub MIL Spec Connectors RECEPT ASSY SZ 1 AMP | Rapid Electronics |
TE Connectivity - AMP Recept Assy SZ1 Amplimite | Distrelec |
Conn Housing RCP 15 POS 2.7mm Crimp ST Panel Mount | Avnet America |
Connector, D-Sub, Receptacle Assy, Sz 1,AMPLIMITE | TE Connectivity 206499-1 | RS Americas |
Special Order: RECEPT ASSY,SZ 1,AMPLIMITE Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 15 Power/Signal/Coax Combination: No Connector Shell Size: 1 Receptacle Cable-to-Cable 15 | Box Mount D-Sub Connector | Part Number: 206499-1 | Internal Number: 206499-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 206499-1?
Additional datasheets, footprints and schematics for 206499-1 are listed on our Part Details page. You can also find images and similar parts to 206499-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206499-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206499-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206499-1 fall under?
The 206499-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206499-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206499-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 206499-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206499-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 206499-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206499-1 often in real-time on the comparison pages.
What if I can't find stock of 206499-1?
You can fill out our help required form which you can use to request a quote for 206499-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.