Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$44.58
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$48.20
|
527
in stock
|
Buy Now | |
Rapid Electronics
from US$76.12
|
527
in stock
|
Buy Now | |
Chip One Stop
from US$49.80
|
527
in stock
|
Buy Now | |
Powell Electronics
from US$208.16
|
18
in stock
|
Buy Now | |
Avnet America
from US$44.58
|
14
in stock
|
Buy Now | |
RS Americas
from US$69.66
|
-
|
Buy Now | |
TTI Europe
from US$44.98
|
-
|
Buy Now | |
Farnell
from US$70.84
|
-
|
Buy Now |
Shell Plating Material | Gold |
---|---|
Box Mount D-Sub Connector Insert Arrangement | MS18273-2 |
Non-Magnetic | Yes |
Retention Clip Material | Copper Alloy |
Shell Material | Brass |
Power/Signal/Coax Combination | No |
Number of Positions | 15 |
Contact Size | 22 |
Contact Style | Pin |
Contact Type | Pin |
Contact Current Rating (Max) | 5A |
Centerline (Pitch) | .09in, 2.29mm |
Mounting Hole Diameter | 3.05mm, .12in |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Comment | AMP, date code & part number marking, see drawing., Customer marking, see drawing. |
Packaging Method | Package |
Connector Style | Plug |
Blindmate | No |
Shell Size | 1 |
Product Type | Connector |
Connector System | Cable-to-Cable |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
D-Sub MIL Spec Connectors 15C HD CRIMP PLUG | Rapid Electronics |
TE Connectivity - AMP PLUG ASSY15 PNAMPLIMITE | Distrelec |
Conn Housing PL 15 POS 2.7mm Crimp ST | Avnet America |
Conn, D-Sub, Cable Plug, 15Pos, STR, 90 Series, Crimp, 22AWG | TE Connectivity 206498-4 | RS Americas |
311P407-1P-B-12 | TTI Europe |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
No. of Positions | 15Ways |
---|---|
Connector Type | High Density D Sub |
Connector Shell Size | DE |
Product Range | AMPLIMITE Series |
Gender | Plug |
Connector Body Material | Brass Body |
For Use With | AMP AMPLIMITE Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 206498-4?
Additional datasheets, footprints and schematics for 206498-4 are listed on our Part Details page. You can also find images and similar parts to 206498-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206498-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206498-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206498-4 fall under?
The 206498-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206498-4 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206498-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 206498-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206498-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Powell Electronics and Avnet America have stock available or on a lead time for 206498-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206498-4 often in real-time on the comparison pages.
What if I can't find stock of 206498-4?
You can fill out our help required form which you can use to request a quote for 206498-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.