Prices starting from US$77.80
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$99.81 |
No stock
|
Buy Now | |
Newark Electronics | US$114.43 |
102
|
Buy Now | |
Rapid Electronics | US$162.07 |
102
|
Buy Now | |
Chip One Stop | US$77.80 |
102
|
Buy Now | |
Distrelec | US$152.32 |
102
|
Buy Now | |
Avnet America | US$85.70 |
-
|
Buy Now | |
RS Americas | US$127.73 |
-
|
Buy Now | |
element14 | US$117.22 |
-
|
Buy Now |
Box Mount D-Sub Connector Insert Arrangement | MS18273-2 |
---|---|
Shell Plating Material | Gold |
Retention Clip Material | Copper Alloy |
Shell Material | Brass |
Non-Magnetic | Yes |
Number of Positions | 15 |
Power/Signal/Coax Combination | No |
Contact Type | Pin |
Contact Style | Pin |
Contact Current Rating (Max) | 5A |
Contact Size | 22 |
Centerline (Pitch) | 2.29mm, .09in |
Mounting Hole Diameter | 3.91mm, .154in |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | Customer marking, see drawing., AMP, date code & part number marking, see drawing. |
Packaging Method | Package |
Connector Style | Plug |
Blindmate | No |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Product Type | Connector |
Shell Size | 1 |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
D-Sub High Density Connectors Plug Assy,15 |Amp Te Connectivity 206498-1 | Newark Electronics |
D-Sub High Density Connectors PLUG ASSY 15 | Rapid Electronics |
TE Connectivity - AMP PLUG ASSY15 PNAMPLIMIT | Distrelec |
Conn Housing PL 15 POS 2.7mm Crimp ST Cable Mount | Avnet America |
IC Socket, PLug and Adapters, PLUG ASSY,15 POSN, AMPLIMIT | TE Connectivity 206498-1 | RS Americas |
D SUB SHELL, HD, PLUG, 15 POSITION, BRASS | element14 |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 90 Series |
RoHS: | Unknown |
No. of Positions | 15Positions |
---|---|
Connector Type | High Density D Sub |
Connector Shell Size | DE |
Product Range | AMPLIMITE 90 Series |
Gender | Plug |
Connector Body Material | Brass Body |
Where can I find additional details, specifications and documents for a 206498-1?
Additional datasheets, footprints and schematics for 206498-1 are listed on our Part Details page. You can also find images and similar parts to 206498-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206498-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206498-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206498-1 fall under?
The 206498-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206498-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206498-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 206498-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206498-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 206498-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206498-1 often in real-time on the comparison pages.
What if I can't find stock of 206498-1?
You can fill out our help required form which you can use to request a quote for 206498-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.