Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Non-Magnetic | Yes |
---|---|
Contact Style | Long |
Contact Mating Area Plating Material | Gold over Copper |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
Contact Size | 22 |
Contact Mating Area Plating Thickness | 50µin |
Pin Diameter | .03mm |
Contact Current Rating (Max) | 5A |
PCB Contact Termination Area Plating Material | Gold |
Insulation Diameter (Max) | .054mm, 1.38in |
Wire Size | .08 – .15mm², 28 – 26AWG |
Post Diameter | 1.57in, .062mm |
Circuit Application | Signal |
High Current | No |
Packaging Quantity | 1000 |
Packaging Method | Package |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Termination Post Length | .267mm |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Pin Cont,sz 22D Rohs Compliant: Yes |Amp Te Connectivity 206495-3 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
D-Sub Contacts PIN 28-26 AWG AU HIGH DENSITY NON-MAG | Sager |
Where can I find additional details, specifications and documents for a 206495-3?
Additional datasheets, footprints and schematics for 206495-3 are listed on our Part Details page. You can also find images and similar parts to 206495-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206495-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206495-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206495-3 fall under?
The 206495-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 206495-3 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206495-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 206495-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206495-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 206495-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206495-3 often in real-time on the comparison pages.
What if I can't find stock of 206495-3?
You can fill out our help required form which you can use to request a quote for 206495-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.