Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Boot Color (Left) | Black |
---|---|
Ferrule Material | Ceramic |
Boot Type (Left) | Standard |
Polarity | Pair Flipped |
Boot Type (Right) | Standard |
Boot Color (Right) | Black |
Connector Color (End B) | Beige |
Connector Color (End A) | Beige |
Cable Jacket Color | Black |
Number of Connectors (End B) | 2 |
Cable Buffering | Tight Buffer |
Number of Fibers | 2 |
Number of Connectors (End A) | 2 |
Fiber Diameter | 50/125µm |
Outside Cable Diameter | .295in, 7.5mm |
Flammability Rating | OFNR (Riser) Jacket |
Cable Assembly Length | 8m |
Mode | Multimode |
Fiber Type | OM3 |
Connector Type (End B) | LC |
Connector Style (End A) | Duplex |
Connector Style (End B) | Duplex |
Cable Type | Fiber Optic |
Connector Type (End A) | LC |
Product Type | Cable Assembly |
Cable Assembly Type | LC Duplex to LC Duplex |
Fiber Channel | No |
Insertion Loss B (Max) | .53dB |
Insertion Loss A (Max) | .53dB |
C/A,F/O,2F I/O MM50 OM3,SCLC DPX, 8M Fiber Optic Cable Type: OFNR Cable Assembly Fiber Diameter: 50/125 µm Outside Cable Diameter: .295 in Outside Cable Diameter: 7.5 mm Number of Fibers: 2 OFNR 50/125 µm .295" 7.5 mm | Fiber Optic Patch Cable Assembly | Part Number: 2064915-8 | Internal Number: 2064915-8 | TE Connectivity | TE Store |
C/A,f/O,2F I/O Mm50 Om3,sclc Dpx, 8M |Amp Te Connectivity 2064915-8 | Newark Electronics |
C/A | Future Electronics |
C/A,F/O,2F I/O MM50 OM3,SCLC DPX | Avnet America |
C/A, F/O,2F I/O MM50 OM3,SCLC DPX, 8M, Fiber Optic Patch Cable Assemblies | TE Connectivity 2064915-8 | RS Americas |
Where can I find additional details, specifications and documents for a 2064915-8?
Additional datasheets, footprints and schematics for 2064915-8 are listed on our Part Details page. You can also find images and similar parts to 2064915-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2064915-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2064915-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2064915-8 fall under?
The 2064915-8 is listed under Fiber Optics > Fiber Optic Cable Assemblies > Fiber Optic Patch Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2064915-8 when available in the Fiber Optic Patch Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2064915-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2064915-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2064915-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 2064915-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2064915-8 often in real-time on the comparison pages.
What if I can't find stock of 2064915-8?
You can fill out our help required form which you can use to request a quote for 2064915-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.