Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Positions | 8 |
---|---|
Number of Power Positions | 0 |
Number of Signal Positions | 8 |
Reverse Numbering | Without |
Contact Protection | With |
Reverse Gender | Reverse |
Contact Current Rating (Max) | 13A |
Accepts Wire Insulation Diameter Range | 1.73mm, .068in |
Operating Voltage | 600VDC, 600VAC |
Body Orientation | Straight |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Housing Material | PA 6.6 GF |
Shell Size | 11 |
VDE Tested | No |
Connector Mounting Type | Panel |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 5/8-24 UNEF-2A |
Mating Retention | With |
Panel Mount Feature | With |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Signal |
Comment | Small Pack |
Packaging Quantity | 10 |
Packaging Method | Small Pack |
Sealable | No |
Product Type | Housing |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle |
Contact Type | Socket |
Shell Type | All Plastic |
Fluid Resistance | None |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Where can I find additional details, specifications and documents for a 206433-5?
Additional datasheets, footprints and schematics for 206433-5 are listed on our Part Details page. You can also find images and similar parts to 206433-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206433-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206433-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206433-5 fall under?
The 206433-5 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206433-5 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206433-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 206433-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206433-5 have stock available?
There is no stock from authorised distributors for 206433-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206433-5 often in real-time on the comparison pages.
What if I can't find stock of 206433-5?
You can fill out our help required form which you can use to request a quote for 206433-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.