Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 3 |
---|---|
Reverse Numbering | Without |
Number of Signal Positions | 0 |
Number of Power Positions | 3 |
Seal Type | Peripheral |
Contact Protection | With |
Reverse Gender | Reverse |
Contact Current Rating (Max) | 34A |
Accepts Wire Insulation Diameter Range | .22in, 5.59mm |
Operating Voltage | 600VDC, 600VAC |
Shell Size | 17 |
Body Orientation | Straight |
Housing Color | Black |
Housing Material | PA 6.6 GF |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
Mating Retention | With |
Connector Mounting Type | Panel |
Panel Mount Feature | Without |
Mating Alignment Type | Keyed |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Mating Retention Type | Threaded Coupling |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Circuit Application | Power |
Packaging Method | Standard |
Contact Type | Socket |
Housing Type | Receptacle |
Product Type | Housing |
Connector System | Wire-to-Panel |
Sealable | No |
Shell Type | All Plastic |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Fluid Resistance | None |
Shielded | No |
CIRCULAR CONNECTOR, RECEPTACLE, 17-3, PANEL | element14 |
Circular Connector, Receptacle, 17-3, Panel | Newark Electronics |
Connector Housing CPC Receptacle 3 Pos. Sz. 17 Series 3 Panel Mnt Rev Sex | TE Connectivity 206425-5 | RS Americas |
Conn Housing RCP 3 POS Crimp ST Panel Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | CPC Series 3 |
RoHS: | Unknown |
Product Range | CPC Series 3 |
---|---|
Circular Connector Shell Style | Flange Mount Receptacle |
No. of Contacts | 3Contacts |
Circular Contact Type | - |
Coupling Style | - |
Contact Material | - |
Where can I find additional details, specifications and documents for a 206425-5?
Additional datasheets, footprints and schematics for 206425-5 are listed on our Part Details page. You can also find images and similar parts to 206425-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206425-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206425-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206425-5 fall under?
The 206425-5 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206425-5 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206425-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 206425-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206425-5 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS Americas and Avnet America have stock available or on a lead time for 206425-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206425-5 often in real-time on the comparison pages.
What if I can't find stock of 206425-5?
You can fill out our help required form which you can use to request a quote for 206425-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.