Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-40001-7431 |
Prices starting from US$3.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.64
|
86
in stock
|
Buy Now | |
Heilind Electronics
from US$5.31
|
5,111
in stock
|
Buy Now | |
Rapid Electronics
from US$6.01
|
1,299
in stock
|
Buy Now | |
element14
from US$5.28
|
1,090
in stock
|
Buy Now | |
Boersig
from US$4.47
|
998
in stock
|
Buy Now | |
Farnell
from US$4.67
|
950
in stock
|
Buy Now | |
RS Americas
from US$4.20
|
921
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.31
|
677
in stock
|
Buy Now | |
Newark Electronics
from US$5.44
|
525
in stock
|
Buy Now | |
TTI Europe
from US$5.05
|
520
in stock
|
Buy Now | |
TE Store
from US$7.91
|
388
in stock
|
Buy Now | |
Sager
from US$3.70
|
216
in stock
|
Buy Now | |
Chip One Stop
from US$6.39
|
147
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.59
|
27
in stock
|
Buy Now | |
Distrelec
from US$4.80
|
26
in stock
|
Buy Now | |
Conrad
from US$7.48
|
7
in stock
|
Buy Now | |
Future Electronics
from US$4.80
|
2
in stock
|
Buy Now | |
Avnet America
from US$4.81
|
-
|
Buy Now | |
Avnet Asia
from US$3.42
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Reverse Numbering | Without |
Number of Signal Positions | 0 |
Number of Power Positions | 3 |
Contact Protection | With |
Reverse Gender | Reverse |
Contact Current Rating (Max) | 34A |
Accepts Wire Insulation Diameter Range | 5.59mm, .22in |
Operating Voltage | 600VDC, 600VAC |
UL Flammability Rating | UL 94V-0 |
Shell Size | 17 |
Housing Color | Black |
Body Orientation | Straight |
Housing Material | PA 6.6 GF |
VDE Tested | No |
Connector Mounting Type | Panel |
Mating Retention | With |
Mating Retention Type | Threaded Coupling |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Panel Mount Feature Type | Flange with Mounting Holes |
Panel Mount Feature | Without |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Circuit Application | Power |
Packaging Method | Standard |
Packaging Quantity | 1 |
Sealable | No |
Product Type | Housing |
Contact Type | Socket |
Connector System | Wire-to-Panel |
Shell Type | All Plastic |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle |
Termination Method to Wire & Cable | Crimp |
Fluid Resistance | None |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Shielded | No |
Standard Circular Connector REV SQUARE RECP 17-3 | Rapid Electronics |
RECEPTACLE, SOCKET CONTACT, 3WAY | element14 |
Connector Housing CPC Receptacle 3 Pos. Sz. 17 Series 3 Panel Mnt Rev Sex | TE Connectivity 206425-1 | RS Americas |
Circular Connector Receptacle, Size 17, 3 Position, Panel | Newark Electronics |
17-3 RECPT. REV SEX Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Panel Number of Positions: 3 Sealable: No Housing 600 VDC Wire-to-Panel 3 | Cpc Series 3 | Part Number: 206425-1 | Internal Number: 206425-1 | Alias Number: 4-40001-7431 | TE Connectivity | TE Store |
3way socket contact panel receptacle,35A | RS |
Socket | Transfer Multisort Elektronik |
TE Connectivity Receptacle, Socket, 3 Contacts, 8.34A, 250V | Distrelec |
Case material: Thermoplastic UL94V-O | Conrad |
CPC Series 3 Panel Mount Receptacle 3 Position Circular Plastic Connector | Future Electronics |
Conn CPC M 3 POS Crimp ST Panel Mount 3 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | CPC Series 3 |
RoHS: | Unknown |
Product Range | CPC Series 3 |
---|---|
Circular Connector Shell Style | Flange Mount Receptacle |
No. of Contacts | 3Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Connector Mounting | Panel Mount |
Connector Shell Size | 17 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Current Rating | 25A |
Gender | Receptacle |
Insert Arrangement | 17-3 |
Insulation Resistance | 5000Mohm |
No. of Positions | 3Ways |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Panel Cutout Diameter | 29.4mm |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 206425-1?
Additional datasheets, footprints and schematics for 206425-1 are listed on our Part Details page. You can also find images and similar parts to 206425-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206425-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206425-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206425-1 fall under?
The 206425-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206425-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206425-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 206425-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206425-1 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, element14, Boersig and Farnell have stock available or on a lead time for 206425-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206425-1 often in real-time on the comparison pages.
What if I can't find stock of 206425-1?
You can fill out our help required form which you can use to request a quote for 206425-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.