Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Boot Type (Right) | Bend Limiting |
---|---|
Boot Color (Right) | Blue |
Connector Color (End B) | Blue |
Connector Color (End A) | Blue |
Boot Color (Left) | Black |
Cable Jacket Color | Yellow |
Ferrule Material | Ceramic |
Boot Type (Left) | Standard |
Number of Connectors (End A) | 1 |
Number of Fibers | 2 |
Number of Connectors (End B) | 2 |
Cable Buffering | Tight Buffer |
Outside Cable Diameter | 1.9mm, .075in |
Fiber Diameter | 9/125µm |
Cable Assembly Length | .4m, 1.31ft |
Fiber Type | SM |
Product Type | Cable Assembly |
Connector Type (End A) | LC |
Fiber Channel | No |
Cable Assembly Type | Fiber Optic Kit (FOKIT) ODC to LC Simplex (2) |
Connector Type (End B) | LC |
Connector Style (End A) | Socket |
Connector Style (End B) | Dual |
Mode | Singlemode |
System | SECURE |
Cable Type | Fiber Optic Cable (FOCAB) ODC |
Insertion Loss A (Max) | 1dB |
Insertion Loss B (Max) | 1dB |
Return Loss | 45dB |
Where can I find additional details, specifications and documents for a 2064141-4?
Additional datasheets, footprints and schematics for 2064141-4 are listed on our Part Details page. You can also find images and similar parts to 2064141-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2064141-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2064141-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2064141-4 fall under?
The 2064141-4 is listed under Fiber Optics > Fiber Optic Cable Assemblies > Fiber Optic Patch Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2064141-4 when available in the Fiber Optic Patch Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2064141-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2064141-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2064141-4 have stock available?
There is no stock from authorised distributors for 2064141-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2064141-4 often in real-time on the comparison pages.
What if I can't find stock of 2064141-4?
You can fill out our help required form which you can use to request a quote for 2064141-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.