Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$35.87
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$47.48
|
559
in stock
|
Buy Now | |
Newark Electronics
from US$41.91
|
559
in stock
|
Buy Now | |
Rapid Electronics
from US$44.12
|
559
in stock
|
Buy Now | |
Chip One Stop
from US$40.20
|
559
in stock
|
Buy Now | |
TE Store
from US$80.44
|
20
in stock
|
Buy Now | |
Avnet America
from US$35.87
|
-
|
Buy Now | |
RS Americas
from US$44.68
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Signal Positions | 16 |
Number of Positions | 16 |
Contact Current Rating (Max) | 13A |
Contact Protection | With |
Reverse Gender | Standard |
Assembly Length | 1.76in |
Operating Voltage | 250VAC, 250VDC |
Shell Size | 17 |
Housing Color | Black |
Housing Material | PA 6.6 GF |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Keyed |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Mating Retention | With |
Circuit Application | Signal |
Packaging Method | Standard |
Packaging Quantity | 24 |
Contact Type | Pin |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire, Wire-to-Panel |
Shell Type | All Plastic |
Product Type | Connector Assembly |
Sealable | Yes |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Fluid Resistance | None |
Standard Circular Conn Cpc Recpt Assembly Size |Amp Te Connectivity 206404-2 | Newark Electronics |
Standard Circular Conn CPC RECPT ASSEMBLY SIZE | Rapid Electronics |
TE Connectivity CPC RECPT ASSEMBLY SIZE 17-16 Standard C | Distrelec |
CPC RECPT ASSEMBLY SIZE 17-16 Connector Product Type: Connector Assembly Operating Voltage: 250 VDC Connector System: Wire-to-Panel Wire-to-Wire Number of Positions: 16 Sealable: Yes Connector Assembly 250 VDC Wire-to-Panel 16 | Circular Power Connector | Part Number: 206404-2 | Internal Number: 206404-2 | TE Connectivity | TE Store |
Conn CPC PIN 16 POS Solder ST Panel Mount 16 Terminal 1 Port | Avnet America |
Circular Plastic Connector, Receptacle Assembly Size 17-16 | TE Connectivity 206404-2 | RS Americas |
Where can I find additional details, specifications and documents for a 206404-2?
Additional datasheets, footprints and schematics for 206404-2 are listed on our Part Details page. You can also find images and similar parts to 206404-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206404-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206404-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206404-2 fall under?
The 206404-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206404-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206404-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 206404-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206404-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 206404-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206404-2 often in real-time on the comparison pages.
What if I can't find stock of 206404-2?
You can fill out our help required form which you can use to request a quote for 206404-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.