2064 Connector Tools & Accessories by Greenlee

CRIMP DIE RJ45 8P8C

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$43.14
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.41
22,020
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.44
20,580
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
-
1
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
-
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$46.30
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.08
-
Buy Now
Logo for element14
element14
from US$37.31
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$2.07
-
Buy Now
Logo for Sager
Sager
from US$0.91
-
Buy Now

Specifications

Crimp Die Applications RJ45 Modular Plugs
For Use With -
Product Range -
SVHC No SVHC (17-Dec-2015)
Crimp Application RJ45 Modular Plugs


2064 Connector Tools & Accessories by Unknown

CRIMP DIE, RJ45, 8P8C

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Crimp Die Applications RJ45 Modular Plugs
SVHC No SVHC (17-Dec-2015)
Crimp Application RJ45 Modular Plugs
RoHS Compliant NA

Alternative Descriptions

Crimp Die, Rj45, 8P8C | Newark Electronics

2064 Connectors by Keystone Electronics

Turntable Jack Screw, Without Slot, 0.125 inch x 0.250 inch, Steel Black Zinc Plated

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant Yes

Alternative Descriptions

Screw, Turnable Jack | Carlton-Bates
Screws & Fasteners TURNABLE JACK SCREW | Sager

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2064?

Additional datasheets, footprints and schematics for 2064 are listed on our Part Details page. You can also find images and similar parts to 2064 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2064 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2064 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2064 fall under?

The 2064 is listed under Connectors > Connector Tools & Accessories > Crimp Tool Dies.

Can I view similar or alternative parts?

You can view similar parts to 2064 when available in the Crimp Tool Dies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2064 you can contact the distributor directly for product support, shipping queries etc.

Is the 2064 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2064 have stock available?

Authorised distributors including Avnet America, Future Electronics, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 2064.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2064 often in real-time on the comparison pages.

What if I can't find stock of 2064?

You can fill out our help required form which you can use to request a quote for 2064 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay