Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.27
|
35
in stock
|
Buy Now | |
Rapid Electronics
from US$41.03
|
2,717
in stock
|
Buy Now | |
Chip One Stop
from US$24.20
|
2,717
in stock
|
Buy Now | |
Farnell
from US$40.84
|
2,174
in stock
|
Buy Now | |
Newark Electronics
from US$27.41
|
106
in stock
|
Buy Now | |
Heilind Electronics
from US$30.66
|
36
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$30.66
|
11
in stock
|
Buy Now | |
RS Americas
from US$28.19
|
10
in stock
|
Buy Now | |
Avnet America
from US$25.85
|
-
|
Buy Now | |
element14
from US$35.98
|
-
|
Buy Now | |
Boersig
from US$42.61
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Boot Color | Black |
---|---|
Color | Black |
Boot Material | Neoprene |
Cable Clamp Color | Black |
Cable Diameter Sealing Range | 5.56 – 11.13mm |
Packaging Quantity | 1 |
Packaging Method | Package |
Accessory Color | Black |
Product Type | Accessory |
Shell Size | 11 |
Accessory Type | Boot |
Standard Circular Connector RUBBER BOOT SIZE 11 | Rapid Electronics |
BOOT, CPC, RUBBER, 11.13MM, SIZE 11, BLK | Farnell |
Sealing Boot, 5.56Mm-11.13Mm, Size 11 | Newark Electronics |
SEALING BOOT, CABLE SIZE 11 | Heilind Electronics |
Sealing boot,shell size 11,CPC | RS |
CPC RUBBER BOOT (FOR SERIES 1 & 3 Connector) | TE Connectivity 206304-1 | RS Americas |
Connector Accessories Boot Neoprene Black | Avnet America |
BOOT, CPC, RUBBER, SIZE 11 | element14 |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Product Range | CPC Series |
---|---|
For Use With | Circular Connectors |
Cable Diameter Max | 11.13mm |
Seal Material | Neoprene |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Where can I find additional details, specifications and documents for a 206304-1?
Additional datasheets, footprints and schematics for 206304-1 are listed on our Part Details page. You can also find images and similar parts to 206304-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206304-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206304-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206304-1 fall under?
The 206304-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Boots & Strain Relief.
Can I view similar or alternative parts?
You can view similar parts to 206304-1 when available in the Circular Connector Boots & Strain Relief range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206304-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 206304-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206304-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Heilind Electronics have stock available or on a lead time for 206304-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206304-1 often in real-time on the comparison pages.
What if I can't find stock of 206304-1?
You can fill out our help required form which you can use to request a quote for 206304-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.