Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.86
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.41
|
975
in stock
|
Buy Now | |
element14
from US$2.85
|
975
in stock
|
Buy Now | |
Chip One Stop
from US$4.81
|
183
in stock
|
Buy Now | |
Distrelec
from US$2.49
|
183
in stock
|
Buy Now | |
RS Americas
from US$2.59
|
17
in stock
|
Buy Now | |
Future Electronics
from US$3.06
|
-
|
Buy Now | |
Avnet America
from US$2.54
|
-
|
Buy Now | |
TE Store
from US$4.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Coupling Ring Material | Polyphenylene Oxide |
---|---|
Coupling Ring Color | Black |
Packaging Quantity | 1 |
Shell Size | 23 |
Accessory Type | Coupling Ring |
Product Type | Accessory |
Coupling Ring, Size 23, Black | Newark Electronics |
COUPLING RING, SIZE 23, BLACK | element14 |
TE Connectivity - AMP COUPLING RINGSZ 23CPC | Distrelec |
Coupling Ring, Sz 23, Circular Plastic Connector | TE Connectivity 206251-1 | RS Americas |
CPC Accessory Black Size 23 Polyphenylene Oxide Coupling Ring | Future Electronics |
Connector Accessories Coupling Ring Polyphenylene Oxide Black | Avnet America |
Special Order: COUPLING RING,SZ 23,CPC Connector Hardware Accessory Type: Coupling Ring Primary Product Color: Black Primary Product Material: Polyphenylene Oxide Hardware Accessory Function: Latching, Locking & Retention Coupling Ring Black Polyphenylene Oxide Latching, Locking & Retention | Connector Hardware | Part Number: 206251-1 | Internal Number: 206251-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 206251-1?
Additional datasheets, footprints and schematics for 206251-1 are listed on our Part Details page. You can also find images and similar parts to 206251-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206251-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206251-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206251-1 fall under?
The 206251-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Adapters.
Can I view similar or alternative parts?
You can view similar parts to 206251-1 when available in the Circular Connector Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206251-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 206251-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206251-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Distrelec have stock available or on a lead time for 206251-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206251-1 often in real-time on the comparison pages.
What if I can't find stock of 206251-1?
You can fill out our help required form which you can use to request a quote for 206251-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.