Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 7 |
---|---|
Number of Power Positions | 7 |
Number of Signal Positions | 0 |
Reverse Numbering | Without |
Contact Current Rating (Max) | 32A |
Reverse Gender | Reverse |
Contact Protection | With |
Accepts Wire Insulation Diameter Range | .22in, 5.59mm |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Shell Size | 23 |
Body Orientation | Straight |
Housing Material | PA 6.6 GF |
VDE Tested | No |
Mating Retention | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Mating Retention Type | Threaded Coupling |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Flange with Mounting Holes |
Panel Mount Feature | Without |
Mating Alignment | With |
Circuit Application | Power |
Packaging Method | Standard |
Packaging Quantity | 150 |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Socket |
Shell Type | All Plastic |
Connector System | Wire-to-Panel |
Sealable | No |
Product Type | Housing |
Termination Method to Wire & Cable | Crimp |
Shielded | No |
Fluid Resistance | None |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Connector Housing CPC Receptacle 7 Pos. Sz. 23 Series 3 Panel Mnt Rev Sex | TE Connectivity 206227-6 | RS Americas |
Circular Connector, Receptacle, 23-7, Panel | Newark Electronics |
Conn CPC F 7 POS Crimp ST Panel Mount 7 Terminal 1 Port | Avnet America |
CIRCULAR CONNECTOR, RECEPTACLE, 23-7, PANEL | element14 |
Special Order: 23-7 RECEPT REV SEX,THRD INSRT Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Panel Number of Positions: 7 Sealable: No Housing 600 VDC Wire-to-Panel 7 | Cpc Series 3 | Part Number: 206227-6 | Internal Number: 206227-6 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | CPC Series 3 |
RoHS: | Unknown |
Product Range | CPC Series 3 |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 7Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Nylon (Polyamide) Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 206227-6?
Additional datasheets, footprints and schematics for 206227-6 are listed on our Part Details page. You can also find images and similar parts to 206227-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206227-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206227-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206227-6 fall under?
The 206227-6 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206227-6 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206227-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 206227-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206227-6 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and TE Store have stock available or on a lead time for 206227-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206227-6 often in real-time on the comparison pages.
What if I can't find stock of 206227-6?
You can fill out our help required form which you can use to request a quote for 206227-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.