Prices starting from US$0.22
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$11.14 |
No stock
|
Buy Now | |
Heilind Electronics | US$0.47 |
1,334
|
Buy Now | |
RS Americas | US$0.88 |
495
|
Buy Now | |
Rapid Electronics | US$0.46 |
489
|
Buy Now | |
Chip One Stop | US$0.48 |
489
|
Buy Now | |
Heilind Electronics Asia | US$0.47 |
311
|
Buy Now | |
Transfer Multisort Elektronik | US$5.30 |
9
|
Buy Now | |
Schukat Electronic | US$4.23 |
5
|
Buy Now | |
Rutronik | US$0.37 |
-
|
Buy Now | |
Newark Electronics | US$0.44 |
-
|
Buy Now | |
Future Electronics | US$0.42 |
-
|
Buy Now | |
element14 | US$0.22 |
-
|
Buy Now | |
Carlton-Bates | US$0.46 |
-
|
Buy Now | |
Sager | US$0.24 |
-
|
Buy Now |
Crimp Die Applications | - |
---|---|
For Use With | D Subminiature Connectors |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Crimp Application | RJ11 and RJ12 Modular Plugs |
CRIMP DIE, RJ11/RJ12 | Farnell |
Product Range | - |
---|---|
Screw Length | 6.4mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
Accessory Type | U Clip |
For Use With | D Subminiature Connectors |
Material | Steel |
Pack Quantity | 100 |
'U' CLIP | Heilind Electronics |
Retaining Clip, U Type, Panel Mount, L .250, 4-40 thread, Steel/Zn, YL Chromate | Keystone Electronics 2062 | RS Americas |
PANEL MOUNT U CLIP | Rutronik |
D Sub U-Clip, #4-40 | Newark Electronics |
Customer Item | Carlton-Bates |
Mounting Hardware U-CLIPS | Sager |
Where can I find additional details, specifications and documents for a 2062?
Additional datasheets, footprints and schematics for 2062 are listed on our Part Details page. You can also find images and similar parts to 2062 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2062 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2062 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2062 fall under?
The 2062 is listed under Connectors > Connector Tools & Accessories > Crimp Tool Dies.
Can I view similar or alternative parts?
You can view similar parts to 2062 when available in the Crimp Tool Dies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2062 you can contact the distributor directly for product support, shipping queries etc.
Is the 2062 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2062 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Rapid Electronics, Chip One Stop and Heilind Electronics Asia have stock available or on a lead time for 2062.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2062 often in real-time on the comparison pages.
What if I can't find stock of 2062?
You can fill out our help required form which you can use to request a quote for 2062 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.