Prices starting from US$50.39
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$66.64 |
No stock
|
Buy Now | |
Newark Electronics | US$76.84 |
9
|
Buy Now | |
Rapid Electronics | US$91.35 |
9
|
Buy Now | |
Chip One Stop | US$60.50 |
9
|
Buy Now | |
Distrelec | US$103.85 |
9
|
Buy Now | |
Farnell | US$121.42 |
8
|
Buy Now | |
Heilind Electronics | US$65.69 |
4
|
Buy Now | |
Heilind Electronics Asia | US$65.69 |
1
|
Buy Now | |
Avnet America | US$50.39 |
-
|
Buy Now | |
RS Americas | US$65.54 |
-
|
Buy Now |
Connector Color (End A) | Blue |
---|---|
Cable Jacket Color | Black |
Boot Color (Left) | Blue |
Connector Color (End B) | Blue |
Boot Type (Right) | Bend Limiting |
Boot Color (Right) | Blue |
Number of Fibers | 2 |
Cable Buffering | Semi-Tight Buffer |
Outside Cable Diameter | 4.8mm, .189in |
Fiber Diameter | 9/125µm |
Cable Assembly Length | 3m |
Product Type | Cable Assembly |
Fiber Type | SM |
Cable Type | Round Jacketed |
Cable Assembly Type | Plug to LC Duplex |
MPO Cable Assembly | No |
System | FullAXS Mini |
Connector Style (End A) | Duplex |
Mode | Singlemode |
Connector Style (End B) | Duplex |
Connector Type (End A) | LC FullAXS |
Connector Type (End B) | LC |
Fiber Optic Cable Assemblies Fosm Glaro Lead 4.8 |Amp Te Connectivity 2061980-3 | Newark Electronics |
Fiber Optic Cable Assemblies FOSM GLARO LEAD 4.8 | Rapid Electronics |
TE Connectivity FOSM GLARO LEAD 4.8 MM FXS MINI 3 M Fibe | Distrelec |
FOSM GLARO LEAD 4.8 MM FXS MINI 3 M | TE Connectivity 2061980-3 | RS Americas |
Where can I find additional details, specifications and documents for a 2061980-3?
Additional datasheets, footprints and schematics for 2061980-3 are listed on our Part Details page. You can also find images and similar parts to 2061980-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2061980-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2061980-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2061980-3 fall under?
The 2061980-3 is listed under Fiber Optics > Fiber Optic Cable Assemblies > Rugged Fiber Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2061980-3 when available in the Rugged Fiber Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2061980-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2061980-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2061980-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2061980-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2061980-3 often in real-time on the comparison pages.
What if I can't find stock of 2061980-3?
You can fill out our help required form which you can use to request a quote for 2061980-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.