2061848-4

Fiber Optics

> Fiber Optic Cable Assemblies

> Rugged Fiber Cable Assemblies

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2061848-4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2061848-4
Series Information for 2061848-4 - TE Connectivity
  • Status: Active
  • Product Code: L286
  • Global Product Line: Z77
  • GPL Description: Data and Devices

Description

FOSM LEAD 4.8 ODC2 PLUG-ODC2 PLUG, 4M

Specifications

Boot Type (Left):
ODC
Cable Jacket Color:
Black
Number of Fibers:
2
Cable Buffering:
Tight Buffer
Exit Angle to Exit Angle:
180° to 180°
Fiber Diameter:
9/125µm
Outside Cable Diameter:
4.8mm, .189in
Cable Assembly Length:
4m
Product Type:
Cable Assembly
Connector Style (End A):
Plug
Mode:
Singlemode
Cable Type:
Fiber Optic Cable (FOCAB)
Cable Assembly Type:
Plug to Plug
Connector Type (End A):
ODC
MPO Cable Assembly:
No
Connector Style (End B):
Plug
Fiber Type:
SM

Compatibility

  • Compatible Parts: 1985839-2
  • Lead free solder process: Not applicable for solder process capability