Options for Price Comparison
Distributor Statistics for 2061847-8
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 2061847-8
Details for 2061847-8 by TE Connectivity
Fiber Optics > Fiber Optic Cable Assemblies > Rugged Fiber Cable Assemblies
FOSM LEAD 4.8 FULLAXS-FULLAXS, IP67, 8M
2061847-8 image

2061847-8 by TE Connectivity

FOSM LEAD 4.8 FULLAXS-FULLAXS, IP67, 8M
Part Information
2061847-8 image
Not applicable for solder process capability
Status: Active
Product Code: L286
Global Product Line: Z77
GPL Description: Data and Devices
Specifications
Connector Color (End A):
Blue
Cable Jacket Color:
Black
Connector Color (End B):
Blue
Number of Fibers:
2
Cable Buffering:
Tight Buffer
Exit Angle to Exit Angle:
180° to 180°
Outside Cable Diameter:
.189in, 4.8mm
Fiber Diameter:
9/125µm
Cable Assembly Length:
8m
Product Type:
Cable Assembly
Fiber Type:
SM
System:
FullAXS
MPO Cable Assembly:
No
Connector Style (End A):
Duplex
Mode:
Singlemode
Cable Type:
Fiber Optic Cable (FOCAB)
Connector Style (End B):
Duplex
Connector Type (End A):
LC FullAXS
Cable Assembly Type:
LC to LC Trunk
Connector Type (End B):
LC
Compatible Parts