2061730-2 Fiber Optic Cable Assemblies by TE Connectivity

FOSM LEAD 4.8MM LC/DPX-LC/DPX 2 M

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Connector Color (End B) Blue
Connector Color (End A) Blue
Boot Type (Right) Bend Limiting
Boot Type (Left) Bend Limiting
Boot Color (Left) Blue
Boot Color (Right) Blue
Cable Jacket Color Black
Exit Angle to Exit Angle 180° to 180°
Cable Buffering Tight Buffer
Number of Fibers 2
Fiber Diameter 9/125µm
Outside Cable Diameter .189in, 4.8mm
Cable Assembly Length 2m
Connector Style (End A) Duplex
Mode Singlemode
Cable Type Fiber Optic Cable (FOCAB)
Fiber Type SM
MPO Cable Assembly No
Product Type Cable Assembly
Connector Style (End B) Duplex
Fiber Channel No
Connector Type (End B) LC
Cable Assembly Type LC Duplex to LC Duplex

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2061730-2?

Additional datasheets, footprints and schematics for 2061730-2 are listed on our Part Details page. You can also find images and similar parts to 2061730-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2061730-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2061730-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2061730-2 fall under?

The 2061730-2 is listed under Fiber Optics > Fiber Optic Cable Assemblies > Rugged Fiber Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 2061730-2 when available in the Rugged Fiber Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2061730-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 2061730-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2061730-2 have stock available?

There is no stock from authorised distributors for 2061730-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2061730-2 often in real-time on the comparison pages.

What if I can't find stock of 2061730-2?

You can fill out our help required form which you can use to request a quote for 2061730-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay