Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Color (End A) | Black |
---|---|
Connector Color (End B) | Black |
Cable Jacket Color | Black |
Cable Assembly Length | .3m |
Connector Style (End A) | Plug |
System | FullAXS |
Cable Type | Fiber Optic Cable (FOCAB) |
FOKIT FULLAXS FIELD INSTALL KIT S 0.3m Fiber Optic Cable Type: Fiber Optic Cable (FOCAB) Connector Color (End A): Black Connector Color (End B): Black Cable Color: Black Connector Type (End A): FULLAXS Plug Fiber Optic Cable (FOCAB) Black | Rugged Fiber Cable Assembly | Part Number: 2061664-4 | Internal Number: 2061664-4 | TE Connectivity | TE Store |
Fokit Fullaxs Field Install Kit S 0.3M |Te Connectivity 2061664-4 | Newark Electronics |
FOKIT FULLAXS FIELD INSTALL KIT S 0.3M | Avnet America |
FOKIT FULLAXS FIELD INSTALL KIT S 0.3m, Rugged Fiber Cable Assemblies | TE Connectivity 2061664-4 | RS Americas |
Where can I find additional details, specifications and documents for a 2061664-4?
Additional datasheets, footprints and schematics for 2061664-4 are listed on our Part Details page. You can also find images and similar parts to 2061664-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2061664-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2061664-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2061664-4 fall under?
The 2061664-4 is listed under Fiber Optics > Fiber Optic Cable Assemblies > Rugged Fiber Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2061664-4 when available in the Rugged Fiber Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2061664-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2061664-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2061664-4 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2061664-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2061664-4 often in real-time on the comparison pages.
What if I can't find stock of 2061664-4?
You can fill out our help required form which you can use to request a quote for 2061664-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.