2061432-5

Fiber Optics

> Fiber Optic Cable Assemblies

> Rugged Fiber Cable Assemblies

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2061432-5
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2061432-5
Series Information for 2061432-5 - TE Connectivity
  • Status: Active
  • Product Code: L286
  • Global Product Line: Z77
  • GPL Description: Data and Devices

Description

FOSM LEAD 4.8mm FULLAXS LC-LC/DPX 5m

Specifications

Boot Type (Left):
Standard
Connector Color (End B):
Blue
Connector Color (End A):
Blue
Cable Jacket Color:
Black
Boot Color (Left):
Blue
Protective Cap:
Yes
Boot Type (Right):
Bend Limiting
Boot Color (Right):
Blue
Cable Buffering:
Tight Buffer
Number of Fibers:
2
Exit Angle to Exit Angle:
180° to 180°
Fiber Diameter:
9/125µm
Outside Cable Diameter:
4.8mm, .189in
Cable Assembly Length:
5m
Fiber Type:
SM
Connector Type (End A):
LC FullAXS
Fiber Channel:
No
Connector Type (End B):
LC
Product Type:
Cable Assembly
System:
FullAXS
MPO Cable Assembly:
No
Connector Style (End A):
Duplex
Mode:
Singlemode
Cable Type:
Fiber Optic Cable (FOCAB)
Cable Assembly Type:
LC Duplex to LC Duplex
Connector Style (End B):
Duplex

Compatibility

  • Compatible Parts: 2061433-2, 2061433-1, 8-2061432-1, 8-2061432-2, 2061843-1, 2061843-2, 2061843-3
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
FOSM LEAD 4.8MM FULLAXS LC-LC/DPX 5M
Avnet America
Cable Assembly Fiber Optic 5m Duplex LC to Duplex LC