Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Module Lens Colour | Red |
---|---|
Supply Voltage V AC | 48VAC |
Supply Voltage V DC | - |
Visual Signal Type | Steady |
Lens Diameter | 57mm |
Product Range | - |
IP / NEMA Rating | IP65 |
Power Rating | 7W |
External Height | 82mm |
Operating Temperature Min | -20°C |
Operating Temperature Max | 50°C |
SVHC | No SVHC (15-Jan-2019) |
Bulb Diameter | 57mm |
Colour | Red |
External Diameter | 57mm |
External Length / Height | 82mm |
Height | 82mm |
Lamp Base Type | B15d / SBC |
Length | 53mm |
Material | PA6.6GF |
Operating Temperature Range | -20°C to +50°C |
Supply Voltage | 48V |
Supply Voltage AC Max | 48V |
Supply Voltage AC Min | 12V |
Supply Voltage DC Max | 48V |
Supply Voltage DC Min | 12V |
Supply Volts | 12V AC to 48V AC |
Width | 57mm |
Red static installation beacon,57mm dia | RS |
Indicator Light, Permanent Beacon, 12-48VAC/DC, Red, Panel Mount, M22 | WERMA 20610000 | RS Americas |
Werma Signal Beacon 206 Continuous Red 48V IP65 Tab Terminal | Distrelec |
BEACON, PERM., INSTAL, 12-240V, RED | Farnell |
Where can I find additional details, specifications and documents for a 20610000?
Additional datasheets, footprints and schematics for 20610000 are listed on our Part Details page. You can also find images and similar parts to 20610000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20610000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20610000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20610000 fall under?
The 20610000 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to 20610000 when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20610000 you can contact the distributor directly for product support, shipping queries etc.
Is the 20610000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20610000 have stock available?
Authorised distributors including RS, RS Americas, Distrelec and Farnell have stock available or on a lead time for 20610000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20610000 often in real-time on the comparison pages.
What if I can't find stock of 20610000?
You can fill out our help required form which you can use to request a quote for 20610000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.