Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$102.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$154.91
|
27
in stock
|
Buy Now | |
TE Store
from US$233.55
|
44
in stock
|
Buy Now | |
Newark Electronics
from US$122.13
|
27
in stock
|
Buy Now | |
element14
from US$146.46
|
27
in stock
|
Buy Now | |
Rapid Electronics
from US$188.83
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$147.00
|
1
in stock
|
Buy Now | |
Distrelec
from US$250.34
|
1
in stock
|
Buy Now | |
Avnet America
from US$102.45
|
-
|
Buy Now | |
RS Americas
from US$185.28
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Gold |
---|---|
Non-Magnetic | Yes |
Retention Clip Material | Copper Alloy |
Shell Material | Brass |
Power/Signal/Coax Combination | No |
Number of Positions | 104 |
Contact Size | 22 |
Contact Style | Pin |
Contact Current Rating (Max) | 5A |
Contact Type | Pin |
Centerline (Pitch) | 2.29mm, .09in |
Mounting Hole Diameter | 3.05mm, .12in |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Packaging Method | Package |
Blindmate | No |
Product Type | Connector |
Connector System | Cable-to-Cable |
Connector Style | Plug |
Shell Size | 6 |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
PLUG ASSY,104 POSN,AMPLIMITE Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 104 Power/Signal/Coax Combination: No Connector Shell Size: 6 Plug Cable-to-Cable 104 | Box Mount D-Sub Connector | Part Number: 206066-4 | Internal Number: 206066-4 | TE Connectivity | TE Store |
Connector, Housing, Hd D Sub, 104 Position, Plug | Newark Electronics |
CONNECTOR, HOUSING, HD D SUB, 104 POSITION, PLUG | element14 |
D-Sub MIL Spec Connectors PLUG ASSY 104 POS | Rapid Electronics |
TE Connectivity - AMP PLUG ASSY104 PNAMPLIMITE | Distrelec |
Conn Housing PL 104 POS Crimp ST Panel Mount | Avnet America |
Conn, D-Sub, Cable Plug, 104Pos, STR, 90 Series, Crimp, 22AWG | TE Connectivity 206066-4 | RS Americas |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Conn Housing M 104 POS Crimp ST Cable Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 206066-4?
Additional datasheets, footprints and schematics for 206066-4 are listed on our Part Details page. You can also find images and similar parts to 206066-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206066-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206066-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206066-4 fall under?
The 206066-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206066-4 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206066-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 206066-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206066-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 206066-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206066-4 often in real-time on the comparison pages.
What if I can't find stock of 206066-4?
You can fill out our help required form which you can use to request a quote for 206066-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.