Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Non-Magnetic | Yes |
---|---|
Shell Plating Material | Gold |
Retention Clip Material | Copper Alloy |
Shell Material | Brass |
Power/Signal/Coax Combination | No |
Number of Positions | 104 |
Contact Current Rating (Max) | 5A |
Contact Style | Pin |
Contact Type | Pin |
Contact Size | 22 |
Centerline (Pitch) | .09in, 2.29mm |
Mounting Hole Diameter | 3.91mm, .154in |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Packaging Method | Package |
Blindmate | No |
Shell Size | 6 |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Product Type | Connector |
Connector Style | Plug |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Plug Assy,104 Posn,amplimite Rohs Compliant: Yes |Amp Te Connectivity 206066-2 | Newark Electronics |
Conn Housing PL 104 POS Crimp ST Panel Mount | Avnet America |
Connector, D-Sub, Plug Assy,104 Posn, AMPLIMITE | TE Connectivity 206066-2 | RS Americas |
Special Order: PLUG ASSY,104 POSN,AMPLIMITE Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 104 Power/Signal/Coax Combination: No Connector Shell Size: 6 Plug Cable-to-Cable 104 | Box Mount D-Sub Connector | Part Number: 206066-2 | Internal Number: 206066-2 | TE Connectivity | TE Store |
D-Sub MIL Spec Connectors PLUG ASSY,104 POSN,A | Sager |
Where can I find additional details, specifications and documents for a 206066-2?
Additional datasheets, footprints and schematics for 206066-2 are listed on our Part Details page. You can also find images and similar parts to 206066-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206066-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206066-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206066-2 fall under?
The 206066-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206066-2 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206066-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 206066-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206066-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Sager have stock available or on a lead time for 206066-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206066-2 often in real-time on the comparison pages.
What if I can't find stock of 206066-2?
You can fill out our help required form which you can use to request a quote for 206066-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.