Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Gold over Copper |
---|---|
Non-Magnetic | Yes |
Shell Material | Brass |
Box Mount D-Sub Connector Insert Arrangement | MS14004-1 |
Retention Clip Material | Copper Alloy |
Power/Signal/Coax Combination | No |
Number of Positions | 104 |
Contact Current Rating (Max) | 5A |
Contact Size | 22 |
Contact Style | Socket |
Contact Type | Socket |
Centerline (Pitch) | 2.29mm, .09in |
Mounting Hole Diameter | 3.91mm, .154in |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Blindmate | No |
Shell Size | 6 |
Sealable | No |
Product Type | Connector |
Connector Style | Receptacle |
Connector System | Cable-to-Cable |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Recept Assy,104 Posn,amplimite Rohs Compliant: Yes |Amp Te Connectivity 206065-2 | Newark Electronics |
Conn Housing RCP 104 POS Crimp ST Panel Mount | Avnet America |
Connector, D-Sub, Receptacle Assy,104 Posn, AMPLIMITE | TE Connectivity 206065-2 | RS Americas |
Special Order: RECEPT ASSY,104 POSN,AMPLIMITE Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 104 Power/Signal/Coax Combination: No Connector Shell Size: 6 Receptacle Cable-to-Cable 104 | Box Mount D-Sub Connector | Part Number: 206065-2 | Internal Number: 206065-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 206065-2?
Additional datasheets, footprints and schematics for 206065-2 are listed on our Part Details page. You can also find images and similar parts to 206065-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206065-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206065-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206065-2 fall under?
The 206065-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206065-2 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206065-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 206065-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206065-2 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 206065-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206065-2 often in real-time on the comparison pages.
What if I can't find stock of 206065-2?
You can fill out our help required form which you can use to request a quote for 206065-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.