Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$54.62
Distributor | Stock | ||
---|---|---|---|
Newark
from US$96.12
|
No stock
|
Buy Now | |
Rapid Electronics
from US$104.83
|
246
in stock
|
Buy Now | |
Chip One Stop
from US$79.10
|
246
in stock
|
Buy Now | |
Distrelec
from US$54.62
|
246
in stock
|
Buy Now | |
Powell Electronics
from US$56.17
|
56
in stock
|
Buy Now | |
Avnet America
-
|
6
in stock
|
Buy Now | |
RS Americas
from US$118.93
|
-
|
Buy Now | |
TTI Europe
from US$61.70
|
-
|
Buy Now |
Non-Magnetic | Yes |
---|---|
Shell Plating Material | Gold |
Retention Clip Material | Copper Alloy |
Shell Material | Brass |
Number of Positions | 44 |
Power/Signal/Coax Combination | No |
Contact Type | Pin |
Contact Style | Pin |
Contact Size | 22 |
Contact Current Rating (Max) | 5A |
Centerline (Pitch) | 2.29mm, .09in |
Mounting Hole Diameter | 3.05mm, .12in |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Packaging Method | Package |
Blindmate | No |
Connector System | Cable-to-Cable |
Shell Size | 3 |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Product Type | Connector |
Connector Style | Plug |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Plug Assy.44 Posn.amplimite |Amp Te Connectivity 206063-4 | Newark Electronics |
D-Sub MIL Spec Connectors PLUG ASSY 44 POS | Rapid Electronics |
TE Connectivity - AMP PLUG ASSY44 PNAMPLIMITE | Distrelec |
Conn, D-Sub, Cable Plug, 44Pos, STR, 90 Series, Crimp, 22AWG | TE Connectivity 206063-4 | RS Americas |
311P407-3P-B-12 | TTI Europe |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 90 Series |
RoHS: | Unknown |
No. of Positions | 44Ways |
---|---|
Connector Type | High Density D Sub |
Connector Shell Size | DB |
Product Range | AMPLIMITE 90 Series |
Gender | Plug |
Connector Body Material | Metal Body |
For Use With | Size 22 Crimp Snap-in Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 206063-4?
Additional datasheets, footprints and schematics for 206063-4 are listed on our Part Details page. You can also find images and similar parts to 206063-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206063-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206063-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206063-4 fall under?
The 206063-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206063-4 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206063-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 206063-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206063-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Powell Electronics have stock available or on a lead time for 206063-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206063-4 often in real-time on the comparison pages.
What if I can't find stock of 206063-4?
You can fill out our help required form which you can use to request a quote for 206063-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.