Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$127.06
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$148.02
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$339.23
|
1
in stock
|
Buy Now | |
Avnet America
from US$179.27
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$343.78
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$336.00
|
1
in stock
|
Buy Now | |
RS Americas
from US$222.59
|
-
|
Buy Now | |
TE Store
from US$127.06
|
-
|
Buy Now |
Shell Plating Material | Gold |
---|---|
Non-Magnetic | Yes |
Retention Clip Material | Copper Alloy |
Shell Material | Brass |
Power/Signal/Coax Combination | No |
Number of Positions | 44 |
Contact Current Rating (Max) | 5A |
Contact Style | Pin |
Contact Type | Pin |
Contact Size | 22 |
Centerline (Pitch) | .09in, 2.29mm |
Mounting Hole Diameter | .154in, 3.91mm |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Packaging Method | Package |
Blindmate | No |
Connector System | Cable-to-Cable |
Shell Size | 3 |
Connector Style | Plug |
Product Type | Connector |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
D-Sub Mil Spec Connectors Plug Assy,44 Posn,am |Amp Te Connectivity 206063-2 | Newark Electronics |
D-Sub MIL Spec Connectors PLUG ASSY 44 POSN AM | Rapid Electronics |
TE Connectivity - AMP PLUG ASSY44 PNAMPLIMITE | Distrelec |
Connector, D-Sub, Plug Assy,44 Posn, AMPLIMITE | TE Connectivity 206063-2 | RS Americas |
Special Order: PLUG ASSY,44 POSN,AMPLIMITE Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 44 Power/Signal/Coax Combination: No Connector Shell Size: 3 Plug Cable-to-Cable 44 | Box Mount D-Sub Connector | Part Number: 206063-2 | Internal Number: 206063-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 206063-2?
Additional datasheets, footprints and schematics for 206063-2 are listed on our Part Details page. You can also find images and similar parts to 206063-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206063-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206063-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206063-2 fall under?
The 206063-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206063-2 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206063-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 206063-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206063-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 206063-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206063-2 often in real-time on the comparison pages.
What if I can't find stock of 206063-2?
You can fill out our help required form which you can use to request a quote for 206063-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.