20605-002 Rechargeable Batteries by Unknown

LITHIUM ION BATTERY, 7.4V, 2.3AH

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now

Specifications

Battery Voltage 7.4V
Battery Technology Lithium Ion
Battery Capacity 2.3Ah
Battery Terminals Pressure Contact
External Height 22.9mm
RoHS Compliant NA

Alternative Descriptions

Lithium Ion Battery, 7.4V, 2.3Ah | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 20605-002?

Additional datasheets, footprints and schematics for 20605-002 are listed on our Part Details page. You can also find images and similar parts to 20605-002 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 20605-002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20605-002 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 20605-002 fall under?

The 20605-002 is listed under Batteries & Chargers > Batteries - Rechargeable.

Can I view similar or alternative parts?

You can view similar parts to 20605-002 when available in the Batteries - Rechargeable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 20605-002 you can contact the distributor directly for product support, shipping queries etc.

Is the 20605-002 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 20605-002 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 20605-002.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 20605-002 often in real-time on the comparison pages.

What if I can't find stock of 20605-002?

You can fill out our help required form which you can use to request a quote for 20605-002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay