Status: | Unknown |
---|---|
Series: | 2060 Series |
RoHS: | Unknown |
Pitch Spacing | 4mm |
---|---|
No. of Positions | 2Ways |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 0.75mm² |
Wire Connection Method | Push In |
Rated Current | 9A |
Rated Voltage | 160V |
Block Orientation | Surface Mount Right Angle |
Product Range | 2060 Series |
SVHC | No SVHC (15-Jan-2018) |
TERMINAL BLOCK, WIRE TO BRD, 2POS, 18AWG | Farnell |
Terminal Block, 2 Position, R/A Smt, 4Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 2060-402/998-404?
Additional datasheets, footprints and schematics for 2060-402/998-404 are listed on our Part Details page. You can also find images and similar parts to 2060-402/998-404 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2060-402/998-404 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2060-402/998-404 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2060-402/998-404 fall under?
The 2060-402/998-404 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2060-402/998-404 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2060-402/998-404 you can contact the distributor directly for product support, shipping queries etc.
Is the 2060-402/998-404 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2060-402/998-404 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 2060-402/998-404.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2060-402/998-404 often in real-time on the comparison pages.
What if I can't find stock of 2060-402/998-404?
You can fill out our help required form which you can use to request a quote for 2060-402/998-404 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.