Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0410
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.99
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
15,800
in stock
|
Buy Now | |
RS Americas
from US$0.0410
|
6,000
in stock
|
Buy Now | |
element14
from US$0.43
|
517
in stock
|
Buy Now | |
Schukat Electronic
from US$11.76
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$14.50
|
3
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
-
|
Buy Now | |
Carlton-Bates
from US$0.58
|
-
|
Buy Now | |
Sager
from US$0.30
|
-
|
Buy Now | |
Farnell
from US$30.21
|
-
|
Buy Now |
Product Range | - |
---|---|
Screw Length | 6.4mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 UNC |
Connector Shell Size | - |
SVHC | No SVHC (27-Jun-2018) |
Jack Screw | Newark Electronics |
RETAINING CLIP, 4-40 UNC, D SUB CONN | element14 |
Retaining Clip, Screws Steel Fillister Head Slot Drive | Future Electronics |
Customer Item | Carlton-Bates |
Mounting Hardware BOW-TIE CLIP | Sager |
Where can I find additional details, specifications and documents for a 2060?
Additional datasheets, footprints and schematics for 2060 are listed on our Part Details page. You can also find images and similar parts to 2060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2060 fall under?
The 2060 is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 2060 when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2060 you can contact the distributor directly for product support, shipping queries etc.
Is the 2060 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2060 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, RS and Schukat Electronic have stock available or on a lead time for 2060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2060 often in real-time on the comparison pages.
What if I can't find stock of 2060?
You can fill out our help required form which you can use to request a quote for 2060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.