Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.29
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
4,115
in stock
|
Buy Now | |
Heilind Electronics
from US$0.14
|
825
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
435
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.14
|
275
in stock
|
Buy Now | |
RS Americas
from US$11.36
|
103
in stock
|
Buy Now | |
Farnell
from US$12.24
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$11.37
|
61
in stock
|
Buy Now | |
element14
from US$13.77
|
61
in stock
|
Buy Now | |
Rutronik
from US$0.17
|
-
|
Buy Now | |
Carlton-Bates
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$50.34
|
-
|
Buy Now | |
Sager
from US$0.12
|
-
|
Buy Now |
No. of Rows | 2 Row |
---|---|
No. of Positions | 6Positions |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 14AWG |
Pitch Spacing | 11.1mm |
Rated Current | 30A |
Rated Voltage | 300V |
Product Range | - |
Terminal Block Connector Hvy Dty Dbl Rw 6P 30A 150Volts 300V Kulka 671GP06 | Marathon Special Products 206 | RS Americas |
TERMINAL BLOCK, BARRIER, 6 POSITION, 22-12AWG | Farnell |
Terminal Block, Barrier, 6 Position, 22-12Awg | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
AA Cell Economy Battery Contact | Future Electronics |
AA BATTERY CLIP | Heilind Electronics |
Contact | Transfer Multisort Elektronik |
HOLDER AA ECONOMY | Rutronik |
Cylindrical Battery Contacts, Clips, Holders & Springs BATTERY CLIP - AA | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
SECURITY CAPS | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Square Type | Engineer |
---|---|
Blade Length | 152.4mm |
Tool Body Material | Steel |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrying Case Material | PE (Polyethylene) |
---|---|
Case Color | Black |
External Height - Imperial | 10.5" |
External Height - Metric | 266.7mm |
External Width - Imperial | 7" |
External Width - Metric | 177.8mm |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tester Type | Double Ended |
---|---|
Meter Display Type | LED |
Tone Generator | No |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 206?
Additional datasheets, footprints and schematics for 206 are listed on our Part Details page. You can also find images and similar parts to 206 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206 fall under?
The 206 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 206 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206 you can contact the distributor directly for product support, shipping queries etc.
Is the 206 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206 have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, Transfer Multisort Elektronik, Heilind Electronics Asia and RS Americas have stock available or on a lead time for 206.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206 often in real-time on the comparison pages.
What if I can't find stock of 206?
You can fill out our help required form which you can use to request a quote for 206 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.