Status: | Unknown |
---|---|
Series: | PHC Series |
RoHS: | Unknown |
Prices starting from US$4.38
Capacitance | 2µF |
---|---|
Voltage Rating | 600V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
Product Range | PHC Series |
Capacitor Case Style | - |
Lead Spacing | - |
Capacitor Polypropylene Pp Film 2Uf, 600V, 10%, Axial | Newark Electronics |
Where can I find additional details, specifications and documents for a 205PHC600K?
Additional datasheets, footprints and schematics for 205PHC600K are listed on our Part Details page. You can also find images and similar parts to 205PHC600K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205PHC600K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205PHC600K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205PHC600K fall under?
The 205PHC600K is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 205PHC600K when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205PHC600K you can contact the distributor directly for product support, shipping queries etc.
Is the 205PHC600K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205PHC600K have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for 205PHC600K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205PHC600K often in real-time on the comparison pages.
What if I can't find stock of 205PHC600K?
You can fill out our help required form which you can use to request a quote for 205PHC600K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.