205PHC400K Capacitors by Illinois Capacitor

CAPACITOR POLYPROPYLENE PP FILM 2UF 400V 10% AXIAL

Status: Unknown
Series: PHC Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
Logo for Newark Electronics Newark Electronics
No stock
Buy Now
Logo for Allied Electronics Allied Electronics
No stock
Buy Now
Logo for element14 element14
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 2µF
Voltage Rating 400V
Capacitor Dielectric Type PP (Polypropylene)
Capacitance Tolerance ± 10%
Product Range PHC Series
Capacitor Case Style -
Lead Spacing -

Alternative Descriptions

CAPACITOR POLYPROPYLENE PP FILM 2UF, 400V, 10%, AXIAL | Newark Electronics
Capacitor, 2 uF, 400 WVDC/250 VAC, +/- 10, Axial Leaded, 9.0 A @ 70 C, 100 kHz | Allied Electronics

More Parts in Film Capacitors


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 205PHC400K?

Additional datasheets, footprints and schematics for 205PHC400K are listed on our Part Details page. You can also find images and similar parts to 205PHC400K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 205PHC400K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205PHC400K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 205PHC400K fall under?

The 205PHC400K is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 205PHC400K when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 205PHC400K you can contact the distributor directly for product support, shipping queries etc.

Is the 205PHC400K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 205PHC400K have stock available?

Authorised distributors including Arrow Electronics, Newark Electronics, Allied Electronics, Farnell and element14 have stock available or on a lead time for 205PHC400K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 205PHC400K often in real-time on the comparison pages.

What if I can't find stock of 205PHC400K?

You can fill out our help required form which you can use to request a quote for 205PHC400K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay