Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Limit Switch Actuator | Roller Plunger |
---|---|
Contact Configuration | SPDT-1NO, SPDT-NC |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 480V |
Operating Force Max | 7lbf |
RoHS Compliant | Yes |
Switch, Limit, Top Roller Plunger, 1NC/1NO, DPDT, Snap Action, Plug In | Honeywell 205LS1 | RS Americas |
Limit Switch Roller Plunger Spdt-1No/1Nc | Newark Electronics |
General Purpose Plug-In Limit Switch Body Standard Top Push Roller | Carlton-Bates |
Limit Switches 1NC 1NO SPDT Top Roller Plunger | Sager |
Where can I find additional details, specifications and documents for a 205LS1?
Additional datasheets, footprints and schematics for 205LS1 are listed on our Part Details page. You can also find images and similar parts to 205LS1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205LS1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205LS1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205LS1 fall under?
The 205LS1 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Limit Switches.
Can I view similar or alternative parts?
You can view similar parts to 205LS1 when available in the Limit Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205LS1 you can contact the distributor directly for product support, shipping queries etc.
Is the 205LS1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 205LS1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Carlton-Bates and Sager have stock available or on a lead time for 205LS1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205LS1 often in real-time on the comparison pages.
What if I can't find stock of 205LS1?
You can fill out our help required form which you can use to request a quote for 205LS1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.