Status: | Unknown |
---|---|
Series: | DCN Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Capacitance | 2F |
---|---|
Voltage Rating | 5.4V |
Capacitor Terminals | Radial Leaded |
Product Range | DCN Series |
Capacitance Tolerance | ± 20% |
Lead Spacing | 15.3mm |
Lifetime @ Temperature | 1000 hours @ 60°C |
RoHS Compliant | Yes |
Capacitor, 2F, 5.4V, 0.46Ohm, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a 205DCN5R4M?
Additional datasheets, footprints and schematics for 205DCN5R4M are listed on our Part Details page. You can also find images and similar parts to 205DCN5R4M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205DCN5R4M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205DCN5R4M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205DCN5R4M fall under?
The 205DCN5R4M is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 205DCN5R4M when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205DCN5R4M you can contact the distributor directly for product support, shipping queries etc.
Is the 205DCN5R4M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 205DCN5R4M have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 205DCN5R4M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205DCN5R4M often in real-time on the comparison pages.
What if I can't find stock of 205DCN5R4M?
You can fill out our help required form which you can use to request a quote for 205DCN5R4M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.