Prices starting from US$0.63
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.66 |
1,300
|
Buy Now | |
Transfer Multisort Elektronik | US$0.63 |
2,757
|
Buy Now | |
element14 | US$1.09 |
2,162
|
Buy Now | |
Farnell | US$0.63 |
2,162
|
Buy Now | |
Schukat Electronic | US$0.69 |
1,260
|
Buy Now | |
Future Electronics | US$1.09 |
141
|
Buy Now | |
Distrelec | US$0.63 |
58
|
Buy Now | |
Newark Electronics | US$1.11 |
-
|
Buy Now | |
Rapid Electronics | US$0.81 |
-
|
Buy Now |
Pitch Spacing | 3mm |
---|---|
No. of Positions | 3Positions |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | 0.34mm² |
Wire Connection Method | Clamp |
Rated Current | 3A |
Rated Voltage | 160V |
Connector: plug-in | Transfer Multisort Elektronik |
TERMINAL BLOCK, WIRE TO BRD, 3POS, 22AWG | element14 |
Terminal block tape and reel 3pole 3mm | RS |
SMD Terminal Block 3mm 160V 3-Pole | Schukat Electronic |
2059 Series 3 Position 26-20 AWG 3 mm Spacing Push Wire SMT Terminal Block | Future Electronics |
Wago Wire-To-Board Terminal Block, SMD, 3mm Pitch, Right Angle, Push-In, 3 Poles | Distrelec |
Tb, Wire To Board, 3Pos, 26-22Awg | Newark Electronics |
WAGO 2059-303/998-403 SMD Terminal Block 3mm 3 Pole White Tape & Reel | Rapid Electronics |
Where can I find additional details, specifications and documents for a 2059-303/998-403?
Additional datasheets, footprints and schematics for 2059-303/998-403 are listed on our Part Details page. You can also find images and similar parts to 2059-303/998-403 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2059-303/998-403 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2059-303/998-403 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2059-303/998-403 fall under?
The 2059-303/998-403 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2059-303/998-403 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2059-303/998-403 you can contact the distributor directly for product support, shipping queries etc.
Is the 2059-303/998-403 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2059-303/998-403 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, RS and Schukat Electronic have stock available or on a lead time for 2059-303/998-403.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2059-303/998-403 often in real-time on the comparison pages.
What if I can't find stock of 2059-303/998-403?
You can fill out our help required form which you can use to request a quote for 2059-303/998-403 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.