Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.59
|
384
in stock
|
Buy Now | |
Future Electronics
from US$1.21
|
4,965
in stock
|
Buy Now | |
Rapid Electronics
from US$1.32
|
4,050
in stock
|
Buy Now | |
Chip One Stop
from US$1.04
|
4,050
in stock
|
Buy Now | |
Newark Electronics
from US$1.77
|
2,035
in stock
|
Buy Now | |
element14
from US$1.38
|
2,035
in stock
|
Buy Now | |
Farnell
from US$1.10
|
2,035
in stock
|
Buy Now | |
Avnet America
from US$1.14
|
-
|
Buy Now | |
Boersig
from US$1.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type A | Mini CT 3 Position Socket |
---|---|
Connector Type B | Free End |
Cable Length - Imperial | 6.25" |
Cable Length - Metric | 158.8mm |
Jacket Colour | Black |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Cable Assembly Type | Harness |
Cable Length | 158.8mm |
Colour | Black Blue Red |
Connector A Contact Material | Copper Alloy |
No. of Branches | 3 |
3 Pos. Wire Leads Multiple Individual 6.25 (15.88mm) Socket SSL Cable Assembly" | Future Electronics |
Lighting Connectors 3 POS MINI CT C/A | Rapid Electronics |
Cable Assbly, 6In, 3Way | Newark Electronics |
CABLE ASSBLY, 6IN, 3WAY | element14 |
Receptacle cable assembly,3 way, Mini-CT | RS |
Cable Assembly 0.159m 24AWG 3 POS Mini CT | Avnet America |
Cable Assembly Mini CT 3 pos. | Boersig |
Where can I find additional details, specifications and documents for a 2058943-2?
Additional datasheets, footprints and schematics for 2058943-2 are listed on our Part Details page. You can also find images and similar parts to 2058943-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2058943-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2058943-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2058943-2 fall under?
The 2058943-2 is listed under Electrical & Lighting > Lighting > Lighting Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2058943-2 when available in the Lighting Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2058943-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2058943-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2058943-2 have stock available?
Authorised distributors including Future Electronics, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 2058943-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2058943-2 often in real-time on the comparison pages.
What if I can't find stock of 2058943-2?
You can fill out our help required form which you can use to request a quote for 2058943-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.