Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.05
|
8,059
in stock
|
Buy Now | |
TE Store
from US$1.09
|
26,799
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
19,038
in stock
|
Buy Now | |
Rapid Electronics
from US$0.93
|
11,038
in stock
|
Buy Now | |
Chip One Stop
from US$0.77
|
11,038
in stock
|
Buy Now | |
Distrelec
from US$1.27
|
11,038
in stock
|
Buy Now | |
Farnell
from US$1.12
|
9,038
in stock
|
Buy Now | |
TTI Europe
from US$0.77
|
9,000
in stock
|
Buy Now | |
element14
from US$1.31
|
8,128
in stock
|
Buy Now | |
Future Electronics
from US$0.85
|
-
|
Buy Now | |
Avnet America
from US$0.91
|
-
|
Buy Now | |
RS Americas
from US$0.97
|
-
|
Buy Now | |
Avnet Asia
from US$0.84
|
-
|
Buy Now | |
Boersig
from US$1.00
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Right Angle |
Board-to-Board Configuration | Parallel Board-to-Board |
Number of Positions | 4 |
Stackable | No |
Connector Contact Load Condition | Fully Loaded |
Contact Layout | Inline |
Contact Current Rating (Max) | 6A |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Type | Hermaphroditic |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Height | 3.9mm |
コネクタの高さ | 3.9mm |
Operating Voltage | 125VAC, 125VDC |
Dielectric Withstanding Voltage (Max) | 1500VAC |
Housing Color | Natural |
Centerline (Pitch) | 4mm |
Housing Material | LCP |
Agency/Standard | CSA |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR7202 |
UL File Number | E28476 |
Approved Standards | CSA LR7189, UL E28476 |
CSA Certified | Yes |
Mating Alignment | Without |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
PCB Mount Alignment Type | None |
Comment | With latch embossment for Wire-to-Board connector |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Hermaphroditic Connector |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
High Temperature Compatible | Yes |
Operating Temperature Range | -40 – 105°C |
Herm Blade& Recp Assy, 4 Pos,Latch PCB Connector Assembly Type: PCB Mount Hermaphroditic Connector PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Hermaphroditic Connector Right Angle Board-to-Board 4 | PCB Header & Receptacle | Part Number: 2058703-2 | Internal Number: 2058703-2 | TE Connectivity | TE Store |
Herm Blade& Recp Assy, 4 Pos,latch |Amp Te Connectivity 2058703-2 | Newark Electronics |
Lighting Connectors BLADE AND RCPT 4 POS SMT WHT | Rapid Electronics |
TE Connectivity Herm Blade& Recp Assy 4 Pos Latch Board Connector 4 Contact(s) 1 Row(s) Hermaphroditic Right Angle Solder Terminal Natural Insulator | Distrelec |
LIGHTING CONN, RCPT, 4POS, SMT | Farnell |
LED/C 04P SMT HRM/BLADE WHT | TTI Europe |
CONNECTOR, BLADE & RECEPTACLE, 4WAY | element14 |
Connector ass,blade+recpt,SMT,4Wy,White | RS |
4 Position 4 mm Surface Mount Right Angle Hermaphroditic Blade/Receptacle | Future Electronics |
Conn Board to Board M 4 POS 4mm Solder RA SMD T/R | Avnet America |
Hermaphroditic Series,4mm Pitch 4Way 1 Row Right Angle PCB Header, Solder Term,6A | TE Connectivity 2058703-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2058703-2?
Additional datasheets, footprints and schematics for 2058703-2 are listed on our Part Details page. You can also find images and similar parts to 2058703-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2058703-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2058703-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2058703-2 fall under?
The 2058703-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2058703-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2058703-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2058703-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2058703-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2058703-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2058703-2 often in real-time on the comparison pages.
What if I can't find stock of 2058703-2?
You can fill out our help required form which you can use to request a quote for 2058703-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.