Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Zinc |
---|---|
Post Size | .025in, .64mm |
Shell Material | Carbon Steel |
Color | Black |
Plastic | No |
Number of Rows | 3 |
Preloaded | Yes |
PCB Mount Orientation | Right Angle |
Number of Positions | 50 |
Contact Base Material | Brass |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Gold Flash |
PCB Thickness (Recommended) | 1.58mm, .062in |
Centerline (Pitch) | 2.77mm, .109in |
Housing Material | Nylon GF, PBT GF |
Approved Standards | UL E28476 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476 |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Mounting Hole Diameter | .12in, 3.05mm |
Mating Connector Lock | Without |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Alignment | With |
Panel Mount Feature | Without |
PCB Mounting Style | Through Hole |
Circuit Application | Signal |
Packaging Method | Tube |
Packaging Quantity | 7 |
Product Type | Connector |
Shell Size | 5 |
Shell Type | Front Metal Shell |
Grounding Straps | Without |
Grounded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Standard |
Footprint | .545in, 13.84mm |
Row-to-Row Spacing | .112 in, 2.84 mm |
Sealable | No |
Grounding Indents | Without |
Shielded | No |
Connector System | Board-to-Board |
Connector Style | Plug |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D Sub Connector, Standard, 50 Position, Plug | Newark Electronics |
D Sub Connector, Standard, Plug, AMPLIMITE HDP, 50 Contacts, DD, Solder | Avnet America |
50 PLUG RA/MS STD, PCB D-Sub Connectors | TE Connectivity 205869-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
No. of Contacts | 50Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Solder |
D Sub Shell Size | DD |
Product Range | AMPLIMITE HDP-20 Series |
Connector Body Material | Metal Body |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 205869-1?
Additional datasheets, footprints and schematics for 205869-1 are listed on our Part Details page. You can also find images and similar parts to 205869-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205869-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205869-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205869-1 fall under?
The 205869-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205869-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205869-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 205869-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205869-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 205869-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205869-1 often in real-time on the comparison pages.
What if I can't find stock of 205869-1?
You can fill out our help required form which you can use to request a quote for 205869-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.